Status: | Unknown |
---|---|
Series: | Econoseal Series |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.97
|
935
in stock
|
Buy Now | |
Boersig
from US$1.04
|
3,899
in stock
|
Buy Now | |
Newark Electronics
from US$1.39
|
1,268
in stock
|
Buy Now | |
element14
from US$1.18
|
1,268
in stock
|
Buy Now | |
Farnell
from US$1.12
|
1,268
in stock
|
Buy Now | |
Conrad
from US$2.38
|
62
in stock
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
RS Americas
from US$5.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Econoseal Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 2Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 3mm |
Cable Diameter Min | 1.3mm |
Connector Mounting | Cable Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
IP / NEMA Rating | IP64 |
No. of Positions | 2Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
"02P ECONOSEAL ""E""" | Boersig |
Circular Connector, Econoseal Series, Plug, 2, Socket, Cable Mount Rohs Compliant: Yes |Amp Te Connectivity 826883-2 | Newark Electronics |
PLUG, ECONSEAL, E 1.3-2.3MM, 2WAY | element14 |
2 way Econoseal E plug housing,1.3-2.3mm | RS |
Content: 1 pc(s) | Conrad |
Conn Housing PIN 2 POS Crimp ST | Avnet America |
Econoseal E Series 2 Way Male Straight PCB Housing | TE Connectivity 826883-2 | RS Americas |
Where can I find additional details, specifications and documents for a 826883-2?
Additional datasheets, footprints and schematics for 826883-2 are listed on our Part Details page. You can also find images and similar parts to 826883-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826883-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826883-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826883-2 fall under?
The 826883-2 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 826883-2 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826883-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826883-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826883-2 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 826883-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826883-2 often in real-time on the comparison pages.
What if I can't find stock of 826883-2?
You can fill out our help required form which you can use to request a quote for 826883-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.