Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.30
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$3.20
|
109
in stock
|
Buy Now | |
Chip One Stop
from US$2.68
|
109
in stock
|
Buy Now | |
Avnet America
from US$2.19
|
-
|
Buy Now | |
RS Americas
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$2.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Number of Rows | 2 |
Number of Positions | 18 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .228in, 5.8mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Packaging Quantity | 500 |
Packaging Method | Carton |
実装方法 | Carton |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
Headers & Wire Housings 2X09P Dual Row |Amp Te Connectivity 826656-9 | Newark Electronics |
TE Connectivity 826656-9 Ampmodu II Short Pin Header Gold 2 x 9P Green | Rapid Electronics |
TE Connectivity 9P AMPMODU II STIFT LEI Board Connector 18 Contact(s) 2 Row(s) Male Straight Solder Terminal Green Insulator | Distrelec |
Conn Unshrouded Header HDR 18 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 9P Ii Stift Lei | TE Connectivity 826656-9 | RS Americas |
Where can I find additional details, specifications and documents for a 826656-9?
Additional datasheets, footprints and schematics for 826656-9 are listed on our Part Details page. You can also find images and similar parts to 826656-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826656-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826656-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826656-9 fall under?
The 826656-9 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826656-9 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826656-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 826656-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826656-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 826656-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826656-9 often in real-time on the comparison pages.
What if I can't find stock of 826656-9?
You can fill out our help required form which you can use to request a quote for 826656-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.