Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
44
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
44
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
44
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.22
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .024in, .63mm |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Number of Rows | 1 |
Contact Shape & Form | Square |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 1000 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Packaging Quantity | 800 |
実装方法 | Box |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 1X02 Pos R/A Au |Amp Te Connectivity 826652-2 | Newark Electronics |
TE Connectivity 826652-2 Ampmodu II Short Header Right Angle Gold 1x2P Green | Rapid Electronics |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 2P Ii Stift Lei | TE Connectivity 826652-2 | RS Americas |
TE Connectivity - AMP PCB Conn 2P AMPMODU II STIFT LEI | Distrelec |
1X02P MOD2 MALE RIGHT ANGLE | TTI Europe |
Special Order: 2P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826652-2 | Internal Number: 826652-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826652-2?
Additional datasheets, footprints and schematics for 826652-2 are listed on our Part Details page. You can also find images and similar parts to 826652-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826652-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826652-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826652-2 fall under?
The 826652-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826652-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826652-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826652-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826652-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 826652-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826652-2 often in real-time on the comparison pages.
What if I can't find stock of 826652-2?
You can fill out our help required form which you can use to request a quote for 826652-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.