Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$19.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.98
|
12
in stock
|
Buy Now | |
Distrelec
from US$27.63
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$19.89
|
8
in stock
|
Buy Now | |
element14
from US$29.47
|
1
in stock
|
Buy Now | |
Farnell
from US$32.18
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$22.97
|
-
|
Buy Now | |
RS Americas
from US$27.95
|
-
|
Buy Now | |
Sager
from US$22.32
|
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Panel Cutout Diameter | 22mm |
Contact Configuration | SPDT |
Switch Operation | Maintained |
Pushbutton Actuator Style | Round |
Actuator / Cap Colour | Natural |
EAO Vandal Resistant Pushbutton Switch, Green, 600 mA, 36 V, 1CO, IP65 / IP67 / IK10 | Distrelec |
Single pole double throw (SPDT) food gra | RS |
EAO 82-6651.2134 Series 82 22mm Illum Button Main Silver Green 24V | Rapid Electronics |
Anti Vandal Switch, Spdt, 1A/36Vac, Grn | Newark Electronics |
Pushbutton Switch,22mm,316 L SS, Flat, MAINT, Grn Ring LED, IP65,0.6A,36VAC/DC, Plug | EAO 82-6651.2134 | RS Americas |
Pushbutton Switches Illuminated pushbutton.maintained.22mm.stainless steel SUS 316L.flush/flat.ring illumination Tritan.green 24VDC.Ag.plug in | Sager |
Where can I find additional details, specifications and documents for a 82-6651.2134?
Additional datasheets, footprints and schematics for 82-6651.2134 are listed on our Part Details page. You can also find images and similar parts to 82-6651.2134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-6651.2134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-6651.2134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-6651.2134 fall under?
The 82-6651.2134 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to 82-6651.2134 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-6651.2134 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-6651.2134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-6651.2134 have stock available?
Authorised distributors including Distrelec, RS, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 82-6651.2134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-6651.2134 often in real-time on the comparison pages.
What if I can't find stock of 82-6651.2134?
You can fill out our help required form which you can use to request a quote for 82-6651.2134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.