Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.94
|
2
in stock
|
Buy Now | |
TTI Europe
from US$0.77
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
Distrelec
from US$0.70
|
-
|
Buy Now | |
TE Store
from US$0.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm, .024in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Number of Positions | 8 |
PCB Mount Orientation | Vertical |
Mating Post Length | 5.8mm, .228in |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | 2.54mm, .1in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GV |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
Packaging Method | Carton |
Packaging Quantity | 500 |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
1X08P MOD2 MALE STRAIGHT | TTI Europe |
Headers & Wire Housings 8P Single Row |Amp Te Connectivity 826646-8 | Newark Electronics |
Headers&Wire Housings 8P SINGLE ROW | Rapid Electronics |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Connector, AMPMODU, 8P Ii Stift Lei | TE Connectivity 826646-8 | RS Americas |
TE Connectivity - AMP PCB Conn 8P AMPMODU II STIFT LEI | Distrelec |
Special Order: 8P AMPMODU II STIFT LEI PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826646-8 | Internal Number: 826646-8 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826646-8?
Additional datasheets, footprints and schematics for 826646-8 are listed on our Part Details page. You can also find images and similar parts to 826646-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826646-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826646-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826646-8 fall under?
The 826646-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826646-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826646-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 826646-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826646-8 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 826646-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826646-8 often in real-time on the comparison pages.
What if I can't find stock of 826646-8?
You can fill out our help required form which you can use to request a quote for 826646-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.