Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.26
|
13,563
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
13,563
in stock
|
Buy Now | |
Rapid Electronics
from US$0.22
|
13,563
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
13,563
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
238
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
145
in stock
|
Buy Now | |
TE Store
from US$0.38
|
58
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Rows | 2 |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Square |
Contact Base Material | CuZn |
Mating Post Length | .264in, 6.7mm |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 3000 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Breakaway |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers&wire Housings 1P Ampmodu Ii Pin Hdr |Amp Te Connectivity 826632-1 | Newark Electronics |
Headers&Wire Housings 1P AMPMODU II PIN HDR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1P AMPMODU II PIN HDR | Distrelec |
Pin header | Transfer Multisort Elektronik |
2X01P MOD2 MALE STRAIGHT | TTI Europe |
1P AMPMODU II PIN HDR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 1 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 1 | PCB Header & Receptacle | Part Number: 826632-1 | Internal Number: 826632-1 | TE Connectivity | TE Store |
Connector, AMPMODU, 1P Ii Pin Hdr | TE Connectivity 826632-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 1Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 826632-1?
Additional datasheets, footprints and schematics for 826632-1 are listed on our Part Details page. You can also find images and similar parts to 826632-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826632-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826632-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826632-1 fall under?
The 826632-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826632-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826632-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 826632-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826632-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 826632-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826632-1 often in real-time on the comparison pages.
What if I can't find stock of 826632-1?
You can fill out our help required form which you can use to request a quote for 826632-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.