Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.31
|
10,690
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
10,690
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
10,690
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
10,690
in stock
|
Buy Now | |
Conrad
from US$0.73
|
449
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
51
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
TE Store
from US$0.47
|
-
|
Buy Now | |
Farnell
from US$0.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Mating Post Length | 6.7mm, .264in |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Thickness (Recommended) | .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CUL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, CUL E28476 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 700 |
Header Type | Breakaway |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers & Wire Housings 1X04 Pos R/A Au |Amp Te Connectivity 826631-4 | Newark Electronics |
TE Connectivity 826631-4 Ampmodu II Low Cost Header Right Angle Gold 1x4P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn 4P AMPMODU II PIN HEADER | Distrelec |
Content 1 pc(s) | Conrad |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 4P Ii Pin Header | TE Connectivity 826631-4 | RS Americas |
Special Order: 4P AMPMODU II PIN HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 826631-4 | Internal Number: 826631-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826631-4?
Additional datasheets, footprints and schematics for 826631-4 are listed on our Part Details page. You can also find images and similar parts to 826631-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826631-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826631-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826631-4 fall under?
The 826631-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826631-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826631-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826631-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826631-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 826631-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826631-4 often in real-time on the comparison pages.
What if I can't find stock of 826631-4?
You can fill out our help required form which you can use to request a quote for 826631-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.