Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
10,462
in stock
|
Buy Now | |
Rapid Electronics
from US$0.51
|
10,962
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
10,462
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
188
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .062in |
Housing Color | Green |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LR7189, CUL E28476 |
Approved Standards | CSA LR7189, CUL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Method | Box |
Packaging Quantity | 1500 |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
TE Connectivity 826631-3 Ampmodu II Low Cost Header Right Angle Gold 1x3P Green | Rapid Electronics |
Headers & Wire Housings 3P Single Row R/A |Amp Te Connectivity 826631-3 | Newark Electronics |
TE Connectivity - AMP PCB Conn 3P AMPMODU II STIFT LEI | Distrelec |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
AMPMODU Series 3 Position 2.54 mm 1 Row Through Hole Header | Future Electronics |
Connector, AMPMODU, 3P Ii Stift Lei | TE Connectivity 826631-3 | RS Americas |
1X03P MOD2 MALE RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 826631-3?
Additional datasheets, footprints and schematics for 826631-3 are listed on our Part Details page. You can also find images and similar parts to 826631-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826631-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826631-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826631-3 fall under?
The 826631-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826631-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826631-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826631-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826631-3 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 826631-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826631-3 often in real-time on the comparison pages.
What if I can't find stock of 826631-3?
You can fill out our help required form which you can use to request a quote for 826631-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.