Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,693
in stock
|
Buy Now | |
Newark Electronics
from US$1.52
|
5,100
in stock
|
Buy Now | |
element14
from US$0.95
|
5,100
in stock
|
Buy Now | |
Farnell
from US$1.09
|
5,100
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
4,650
in stock
|
Buy Now | |
TTI Europe
from US$0.54
|
2,100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
237
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.73
|
-
|
Buy Now | |
Avnet America
from US$0.98
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Boersig
from US$0.92
|
-
|
Buy Now | |
TE Store
from US$1.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .63mm, .024in |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 7 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material Thickness | .8µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Row-to-Row Spacing | .1in, 2.54mm |
Housing Color | Green |
Housing Material | PBT GV |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Btb Conn, Header, 7Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 826629-7 | Newark Electronics |
BTB CONN, HEADER, 7POS, 1ROW, 2.54MM | element14 |
TE Connectivity 826629-7 Ampmodu II Pin Header Vertical Gold 1 x 7P Green | Rapid Electronics |
1X07P MOD2 MALE STRAIGHT | TTI Europe |
7w Single row straight header gold | RS |
Pin header | Transfer Multisort Elektronik |
TE Connectivity PCB Header, Male, 2A, 100V, Contacts - 7 | Distrelec |
AMPMODU Series 7 Position 2.54 mm Pitch Single Row Vertical Header Connector | Future Electronics |
Conn Unshrouded Header HDR 7 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 2.54mm, 7 Way 1 Row, Gold, AMPMODU Headers Series | TE Connectivity 826629-7 | RS Americas |
Special Order: 7P AMPMODU II HEADER PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 7 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 7 | PCB Header & Receptacle | Part Number: 826629-7 | Internal Number: 826629-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 826629-7?
Additional datasheets, footprints and schematics for 826629-7 are listed on our Part Details page. You can also find images and similar parts to 826629-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826629-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826629-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826629-7 fall under?
The 826629-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826629-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826629-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 826629-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826629-7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and TTI Europe have stock available or on a lead time for 826629-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826629-7 often in real-time on the comparison pages.
What if I can't find stock of 826629-7?
You can fill out our help required form which you can use to request a quote for 826629-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.