826576-2 . Unknown Parts by Unknown

CONNECTOR 2POS HEADER 3.96MM 1ROW

Status: Unknown
Series: AMPMODU Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.35

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.85
474
in stock
Buy Now
Logo for TE Store
TE Store
from US$2.48
3,054
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.65
474
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.28
474
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.12
474
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.41
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.47
-
Buy Now
Logo for Boersig
Boersig
from US$1.35
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Pitch Spacing 3.96mm
No. of Contacts 2Contacts
Gender Header
Product Range AMPMODU Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Lead Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)


826576-2 Kits & Assortments - Miscellaneous by TE Connectivity

2P MOD 1 UNSHROUDED HEADER ST TIN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

2P MOD 1 UNSHROUDED HEADER, ST, TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 2 | PCB Header & Receptacle | Part Number: 826576-2 | Internal Number: 826576-2 | TE Connectivity | TE Store
Headers&wire Housings 2P Mod1 Stift Lei |Amp Te Connectivity 826576-2 | Newark Electronics
Headers&Wire Housings 2P MOD1 STIFT LEI | Rapid Electronics
TE Connectivity - AMP PCBCon 2P MOD 1 UNSHROUD HEADER ST TIN | Distrelec
Conn Unshrouded Header HDR 2 POS 3.96mm Solder ST Thru-Hole | Avnet America
Connector, AMPMODU, 2P Mod 1 Unshrouded Header, St, Tin | TE Connectivity 826576-2 | RS Americas
2P MOD 1 UNSHROUDED HEADER, ST, TIN | Boersig

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 826576-2 .?

Additional datasheets, footprints and schematics for 826576-2 . are listed on our Part Details page. You can also find images and similar parts to 826576-2 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 826576-2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826576-2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 826576-2 . fall under?

The 826576-2 . is listed under Unknown Parts.

Can I view similar or alternative parts?

You can view similar parts to 826576-2 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 826576-2 . you can contact the distributor directly for product support, shipping queries etc.

Is the 826576-2 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 826576-2 . have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 826576-2 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 826576-2 . often in real-time on the comparison pages.

What if I can't find stock of 826576-2 .?

You can fill out our help required form which you can use to request a quote for 826576-2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay