Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.62
|
2,204
in stock
|
Buy Now | |
TE Store
from US$1.10
|
2,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.79
|
2,204
in stock
|
Buy Now | |
Rapid Electronics
from US$0.69
|
2,204
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
2,204
in stock
|
Buy Now | |
Farnell
from US$0.99
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.71
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 3 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 5µm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester-GF |
Approved Standards | CUL E28476, CSA LR7189 |
Zugelassene Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Quantity | 100 |
実装方法 | Carton |
Packaging Method | Carton |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
3P MOD II SHROUDED HEADER, RT ANG. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 3 | PCB Header & Receptacle | Part Number: 826468-3 | Internal Number: 826468-3 | TE Connectivity | TE Store |
Headers&wire Housings 03P Pin Header |Amp Te Connectivity 826468-3 | Newark Electronics |
Headers&Wire Housings 03P PIN HEADER | Rapid Electronics |
TE Connectivity - AMP PCB Conn 3P MOD II SHROUD HEADER RT ANG | Distrelec |
CONN, R/A HEADER, 3POS, 1ROW, 2.54MM, TH | Farnell |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
3P MOD II SHROUDED HEADER | TTI Europe |
Where can I find additional details, specifications and documents for a 826468-3?
Additional datasheets, footprints and schematics for 826468-3 are listed on our Part Details page. You can also find images and similar parts to 826468-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826468-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826468-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826468-3 fall under?
The 826468-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826468-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826468-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826468-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826468-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 826468-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826468-3 often in real-time on the comparison pages.
What if I can't find stock of 826468-3?
You can fill out our help required form which you can use to request a quote for 826468-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.