Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
1,099
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
1,087
in stock
|
Buy Now | |
TE Store
from US$1.82
|
287
in stock
|
Buy Now | |
Boersig
from US$0.84
|
140
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$1.83
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,200
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
element14
from US$1.01
|
-
|
Buy Now | |
TTI Europe
from US$0.88
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester-GF |
Approved Standards | CSA LR7189, CUL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, CUL E28476 |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
Packaging Method | Carton |
Packaging Quantity | 100 |
実装方法 | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
Headers&Wire Housings 04P PIN HEADER | Rapid Electronics |
TE Connectivity - AMP PCB Conn 4P MOD II SHROUD HEADER RT ANG | Distrelec |
4P MOD II SHROUDED HEADER, RT ANG. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 4 | PCB Header & Receptacle | Part Number: 826468-4 | Internal Number: 826468-4 | TE Connectivity | TE Store |
Headers&wire Housings 04P Pin Header |Amp Te Connectivity 826468-4 | Newark Electronics |
Conn Shrouded Header HDR 4 POS 2.54mm Solder RA Thru-Hole | Avnet Abacus |
MOD 2 PIN HDR | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | Through Hole Right Angle |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 826468-4?
Additional datasheets, footprints and schematics for 826468-4 are listed on our Part Details page. You can also find images and similar parts to 826468-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826468-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826468-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826468-4 fall under?
The 826468-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826468-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826468-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826468-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826468-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Boersig and Newark Electronics have stock available or on a lead time for 826468-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826468-4 often in real-time on the comparison pages.
What if I can't find stock of 826468-4?
You can fill out our help required form which you can use to request a quote for 826468-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.