Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
87
in stock
|
Buy Now | |
TE Store
from US$1.62
|
3,080
in stock
|
Buy Now | |
Rapid Electronics
from US$0.78
|
1,435
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
1,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.09
|
348
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$1.19
|
285
in stock
|
Buy Now | |
element14
from US$0.71
|
87
in stock
|
Buy Now | |
Avnet Abacus
-
|
350
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
TTI Europe
from US$0.77
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold, Gold Flash |
PCB Contact Termination Area Plating Material Thickness | 3µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | CuZn, Phosphor Bronze |
Mating Post Length | .264in, 6.7mm |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | Polyester-GF |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 150 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
4P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 826467-4 | Internal Number: 826467-4 | TE Connectivity | TE Store |
Headers&Wire Housings HEADER 4POS VERT AU | Rapid Electronics |
TE Connectivity - AMP PCB Conn 4P MOD II SHROUD HEADER ST | Distrelec |
Socket | Transfer Multisort Elektronik |
Headers & Wire Housings Header 4Pos Vert Au |Amp Te Connectivity 826467-4 | Newark Electronics |
CONN, HEADER, 4POS, 1ROW, 2.54MM, TH | Farnell |
HEADER, VERTICAL, 4WAY | element14 |
Conn Shrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Connector, AMPMODU, 4P Mod Ii Shrouded Header, St | TE Connectivity 826467-4 | RS Americas |
HDR ASSM PURCH/AMP | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 826467-4?
Additional datasheets, footprints and schematics for 826467-4 are listed on our Part Details page. You can also find images and similar parts to 826467-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826467-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826467-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826467-4 fall under?
The 826467-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826467-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826467-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 826467-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826467-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 826467-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826467-4 often in real-time on the comparison pages.
What if I can't find stock of 826467-4?
You can fill out our help required form which you can use to request a quote for 826467-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.