Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.68
|
1,950
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
1,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
1,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
1,950
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
RS Americas
from US$0.72
|
-
|
Buy Now | |
Boersig
from US$0.87
|
-
|
Buy Now | |
Farnell
from US$1.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Number of Positions | 2 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .185in, 6.7mm |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | CuZn |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Product Height | 13.2mm, .52in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PCT |
Housing Color | Black |
Approved Standards | UL |
Zugelassene Standards | UL |
Mating Retention | With |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Solder Process Feature | Board Standoff |
Packaging Quantity | 700 |
Packaging Method | Box |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Headers & Wire Housings 2P Mod2 Pin Header |Amp Te Connectivity 826467-2 | Newark Electronics |
Headers&Wire Housings 2P MOD2 PIN HEADER | Rapid Electronics |
TE Connectivity 2P MOD II SHROUDED HEADER ST Board Connector 2 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator Plug | Distrelec |
AMP826467-2 | Avnet America |
Connector, AMPMODU, 2P Mod Ii Shrouded Header, St | TE Connectivity 826467-2 | RS Americas |
Where can I find additional details, specifications and documents for a 826467-2?
Additional datasheets, footprints and schematics for 826467-2 are listed on our Part Details page. You can also find images and similar parts to 826467-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826467-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826467-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826467-2 fall under?
The 826467-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826467-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826467-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 826467-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826467-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 826467-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826467-2 often in real-time on the comparison pages.
What if I can't find stock of 826467-2?
You can fill out our help required form which you can use to request a quote for 826467-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.