Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.13
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.35
|
18,797
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
9,432
in stock
|
Buy Now | |
Chip One Stop
from US$1.23
|
9,432
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
9,365
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
8,800
in stock
|
Buy Now | |
TE Store
from US$2.41
|
1,624
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
-
|
Buy Now | |
RS Americas
from US$1.47
|
-
|
Buy Now | |
element14
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 8 |
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Shape & Form | Round |
Mating Post Length | 6.7mm, .264in |
Contact Base Material | Phosphor Bronze, CuZn |
Contact Mating Area Plating Material | Gold Flash, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material Thickness | 5µm |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Polyester-GF |
Housing Color | Black |
Approved Standards | CUL E28476, CSA LR7189 |
Zugelassene Standards | CUL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Solder Process Feature | Board Standoff |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C |
Headers&Wire Housings 1X08P HDR SHROUDED | Rapid Electronics |
Headers & Wire Housings 1X08P Hdr Shrouded |Amp Te Connectivity 826467-8 | Newark Electronics |
TE Connectivity - AMP PCB Conn 8P MOD II SHROUD HEADER ST | Distrelec |
MOD 2 PIN HDR | TTI Europe |
8P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 826467-8 | Internal Number: 826467-8 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Connector, AMPMODU, 8P Mod Ii Shrouded Header, St | TE Connectivity 826467-8 | RS Americas |
WTB CONN, HEADER, 8POS, 1ROW, 2.54MM | Farnell |
Where can I find additional details, specifications and documents for a 826467-8?
Additional datasheets, footprints and schematics for 826467-8 are listed on our Part Details page. You can also find images and similar parts to 826467-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826467-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826467-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826467-8 fall under?
The 826467-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826467-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826467-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 826467-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826467-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 826467-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826467-8 often in real-time on the comparison pages.
What if I can't find stock of 826467-8?
You can fill out our help required form which you can use to request a quote for 826467-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.