Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
139,878
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
139,754
in stock
|
Buy Now | |
TE Store
from US$1.45
|
4,470
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
200
in stock
|
Buy Now | |
Distrelec
from US$0.67
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
20
in stock
|
Buy Now | |
element14
from US$0.61
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.51
|
-
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.67
|
-
|
Buy Now | |
TTI Europe
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 1 |
Contact Type | Pin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 3µm |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Base Material | CuZn, Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Mating Area Plating Material Thickness | 5µm |
Mating Post Length | 6.7mm, .264in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Polyester-GF |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Packaging Quantity | 150 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
High Temperature Housing | Yes |
Headers&Wire Housings 1X03P HDR SHROUDED | Rapid Electronics |
3P MOD II SHROUDED HEADER, ST PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 826467-3 | Internal Number: 826467-3 | TE Connectivity | TE Store |
Connector: wire-board | Transfer Multisort Elektronik |
TE Connectivity - AMP PCB Conn 3P MOD II SHROUD HEADER ST | Distrelec |
Wire-To-Board Connector, Vertical, Ampmodu Mod Ii Series, Through Hole, Header, 3, 2.54 Mm Rohs Compliant: Yes |Amp Te Connectivity 826467-3 | Newark Electronics |
HEADER, VERTICAL, 3WAY | element14 |
Conn Shrouded Header HDR 3 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
AMPMODU Series 3 Position 2.54 mm Single Row Through Hole Shrouded Header | Future Electronics |
Connector, AMPMODU, 3P Mod Ii Shrouded Header, St | TE Connectivity 826467-3 | RS Americas |
3P MODII HDR | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 826467-3?
Additional datasheets, footprints and schematics for 826467-3 are listed on our Part Details page. You can also find images and similar parts to 826467-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 826467-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 826467-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 826467-3 fall under?
The 826467-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 826467-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 826467-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 826467-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 826467-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for 826467-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 826467-3 often in real-time on the comparison pages.
What if I can't find stock of 826467-3?
You can fill out our help required form which you can use to request a quote for 826467-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.