Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$18.19
Contact Configuration | SPDT |
---|---|
Actuator / Cap Colour | Natural |
Product Range | 82 Series |
Switch Operation | Push-Pull |
Illumination Color | - |
Switch Terminals | Screw |
Contact Current Max | 3A |
EAO Pushbutton Switch, 1CO, Latching Function, Silver, 22mm Screw Terminal | Distrelec |
ANTI VANDAL SW, SPDT/3A/240VAC | element14 |
22 mm, Pushbutton | RS |
Vandal Resistant Sw, Spdt, 3A, 240Vac | Newark Electronics |
Pushbutton Switch,22mm, Steel, Flat, MAINT, Non-Illuminated, IP65,5A,250VAC, Screw | EAO 82-6152.2000 | RS Americas |
Pushbutton Switches 82-6152.2000.pushbutton.maintained.22 mm.stainless steel.flush/flat.no LED.no colour.no LED.screw terminal | Sager |
Where can I find additional details, specifications and documents for a 82-6152.2000?
Additional datasheets, footprints and schematics for 82-6152.2000 are listed on our Part Details page. You can also find images and similar parts to 82-6152.2000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-6152.2000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-6152.2000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-6152.2000 fall under?
The 82-6152.2000 is listed under EAO Parts.
Can I view similar or alternative parts?
You can view similar parts to 82-6152.2000 when available in the EAO Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-6152.2000 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-6152.2000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-6152.2000 have stock available?
Authorised distributors including Distrelec, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 82-6152.2000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-6152.2000 often in real-time on the comparison pages.
What if I can't find stock of 82-6152.2000?
You can fill out our help required form which you can use to request a quote for 82-6152.2000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.