Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.72
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.83
|
No stock
|
Buy Now | |
element14
from US$27.44
|
17
in stock
|
Buy Now | |
Farnell
from US$28.83
|
17
in stock
|
Buy Now | |
Distrelec
from US$26.63
|
13
in stock
|
Buy Now | |
Sorelec
-
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$23.37
|
-
|
Buy Now | |
RS Americas
from US$33.04
|
-
|
Buy Now | |
Sager
from US$22.72
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
ANTI VANDAL SW, SPDT, 3A, 240V, GREEN | element14 |
EAO Illuminated Pushbutton Switch Momentary Function 1CO LED Green Ring Screw Terminal | Distrelec |
Illuminated pushbutton.momentary.22.5mm. | RS |
82-6152.1134.illuminated Pushbutton.momentary.22 Mm.stainless Steel.flush/Flat.ring.green.24 V.screw Terminal |Eao 82-6152.1134. | Newark Electronics |
Pushbutton Switch,22mm, Steel, Flat, MOM,24V Green LED Ring, IP65,5A,250VAC, Screw | EAO 82-6152.1134 | RS Americas |
Pushbutton Switches 82-6152.1134.Illuminated pushbutton.momentary.22 mm.stainless steel.flush/flat.ring.green.24 V.screw terminal | Sager |
82-6152.1134 Leuchtdrucktaste Impuls 22mm Edelst. | Boersig |
Where can I find additional details, specifications and documents for a 82-6152.1134.?
Additional datasheets, footprints and schematics for 82-6152.1134. are listed on our Part Details page. You can also find images and similar parts to 82-6152.1134. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-6152.1134. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-6152.1134. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-6152.1134. fall under?
The 82-6152.1134. is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 82-6152.1134. when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-6152.1134. you can contact the distributor directly for product support, shipping queries etc.
Is the 82-6152.1134. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-6152.1134. have stock available?
Authorised distributors including element14, Farnell, Distrelec, Sorelec and RS have stock available or on a lead time for 82-6152.1134..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-6152.1134. often in real-time on the comparison pages.
What if I can't find stock of 82-6152.1134.?
You can fill out our help required form which you can use to request a quote for 82-6152.1134. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.