Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.20
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.81
|
18
in stock
|
Buy Now | |
RS Americas
from US$15.48
|
11
in stock
|
Buy Now | |
element14
from US$31.03
|
8
in stock
|
Buy Now | |
Farnell
from US$33.31
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$18.15
|
5
in stock
|
Buy Now | |
Distrelec
from US$28.48
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$23.77
|
-
|
Buy Now | |
Sager
from US$23.11
|
-
|
Buy Now |
Switch: vandal resistant | Transfer Multisort Elektronik |
Illuminated pushbutton momentary 22mm st | RS |
Pushbutton Switch,22mm, Flat, MOM,24V Grn LED Ring, STANDBY Legend,5A,250VAC, Solder | EAO 82-6151.1134.B002 | RS Americas |
ANTI VANDAL SW, SPDT, 3A/240V, 22MM, GRN | element14 |
EAO 82-6151.1134.B002 Series 82 Illuminated Pushbutton Momy 22mm Green 24V Plug | Rapid Electronics |
EAO Vandal Resistant Pushbutton Switch, Green, 3 A, 240 V, 1CO, IP65 / IP67 / IK10 | Distrelec |
Anti Vandal Sw, Spdt, 3A, 240V, Panel | Newark Electronics |
Pushbutton Switches 82-6151.1134.B002.Illuminated pushbutton.momentary.22 mm.stainless steel.flush/flat.ring.green.24 V.soldering terminal.stand by | Sager |
Where can I find additional details, specifications and documents for a 82-6151.1134.B002?
Additional datasheets, footprints and schematics for 82-6151.1134.B002 are listed on our Part Details page. You can also find images and similar parts to 82-6151.1134.B002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-6151.1134.B002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-6151.1134.B002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-6151.1134.B002 fall under?
The 82-6151.1134.B002 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 82-6151.1134.B002 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-6151.1134.B002 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-6151.1134.B002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-6151.1134.B002 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 82-6151.1134.B002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-6151.1134.B002 often in real-time on the comparison pages.
What if I can't find stock of 82-6151.1134.B002?
You can fill out our help required form which you can use to request a quote for 82-6151.1134.B002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.