Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.83
|
No stock
|
Buy Now | |
Newark Electronics
from US$42.92
|
129
in stock
|
Buy Now | |
Chip One Stop
from US$31.60
|
129
in stock
|
Buy Now | |
RS Americas
from US$26.63
|
25
in stock
|
Buy Now | |
Avnet America
from US$14.76
|
-
|
Buy Now | |
element14
from US$27.82
|
-
|
Buy Now | |
Sager
from US$23.01
|
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Contact Current Max | 100mA |
Contact Voltage DC Nom | 5V |
Keypad Array | 2 x 3 |
Keypad Output | - |
No. of Keys | 6 |
Housing Material | Plastic |
Panel Cutout Width | 55.25mm |
Pad Switch,spst,number Of Positions:6,pc Tail Terminal |Grayhill 82-601-81 | Newark Electronics |
Keypad Switch Module, 6 SPST Buttons, 3 x 2, Gray, Unlighted, 0.1A, 5VDC, PC Pi | Grayhill 82-601-81 | RS Americas |
Keyboard 6 Key Cable 100mA 5VAC 5VDC 2.16N | Avnet America |
SWITCH, KEYPAD, 2X3, 100mA, 5V, PLASTIC | element14 |
Pushbutton Switches Keypad SPST 6 Btn unlighted Gray | Sager |
Where can I find additional details, specifications and documents for a 82-601-81?
Additional datasheets, footprints and schematics for 82-601-81 are listed on our Part Details page. You can also find images and similar parts to 82-601-81 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-601-81 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-601-81 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-601-81 fall under?
The 82-601-81 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-601-81 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-601-81 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-601-81 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-601-81 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, RS Americas, Avnet America and element14 have stock available or on a lead time for 82-601-81.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-601-81 often in real-time on the comparison pages.
What if I can't find stock of 82-601-81?
You can fill out our help required form which you can use to request a quote for 82-601-81 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.