Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
1,496
in stock
|
Buy Now | |
TTI Europe
from US$0.80
|
64,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
1,496
in stock
|
Buy Now | |
Rapid Electronics
from US$0.87
|
1,496
in stock
|
Buy Now | |
Chip One Stop
from US$0.98
|
1,496
in stock
|
Buy Now | |
Farnell
from US$1.41
|
1,200
in stock
|
Buy Now | |
TE Store
from US$1.41
|
693
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
240
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
RS Americas
from US$0.97
|
-
|
Buy Now | |
Boersig
from US$0.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .63mm |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 8 |
Connector Contact Load Condition | Fully Loaded |
PCB Contact Termination Area Plating Material Thickness | 3 – 5µm |
Contact Base Material | Brass, CuZn |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Housing Material | PBT GF, Polyester-GF |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Green |
Zugelassene Standards | CUL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, CUL E28476 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Comment | With strain relief. |
Packaging Quantity | 300 |
実装方法 | Package |
Packaging Method | Package |
Header Type | Standard, Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1259in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
High Temperature Housing | No |
2X04P MODU HEADER RIGHT ANGLE | TTI Europe |
Headers & Wire Housings Mod 2 Pinhdr 2X04P. |Amp Te Connectivity 825457-4 | Newark Electronics |
TE Connectivity 825457-4 Ampmodu II Economy Header Right Angle Gold 2 x 4P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 2X04P. | Distrelec |
MOD 2 PINHDR 2X04P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 8 | PCB Header & Receptacle | Part Number: 825457-4 | Internal Number: 825457-4 | TE Connectivity | TE Store |
Pin header | Transfer Multisort Elektronik |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 2X04P. | TE Connectivity 825457-4 | RS Americas |
Where can I find additional details, specifications and documents for a 825457-4?
Additional datasheets, footprints and schematics for 825457-4 are listed on our Part Details page. You can also find images and similar parts to 825457-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825457-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825457-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825457-4 fall under?
The 825457-4 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825457-4 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825457-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 825457-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825457-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 825457-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825457-4 often in real-time on the comparison pages.
What if I can't find stock of 825457-4?
You can fill out our help required form which you can use to request a quote for 825457-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.