Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
No stock
|
Buy Now | |
TE Store
from US$2.31
|
5,873
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
4,623
in stock
|
Buy Now | |
Rapid Electronics
from US$2.30
|
4,623
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
4,623
in stock
|
Buy Now | |
Distrelec
from US$1.87
|
4,623
in stock
|
Buy Now | |
TTI Europe
from US$1.29
|
1,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.34
|
201
in stock
|
Buy Now | |
Future Electronics
from US$1.36
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.93
|
-
|
Buy Now | |
element14
from US$1.44
|
-
|
Buy Now | |
Boersig
from US$1.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Positions | 16 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Shape & Form | Square |
Contact Base Material | Brass, CuZn |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | .7µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 6.7mm, .264in |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .06mm |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | PBT GF, Polyester-GF |
Housing Color | Green |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Comment | With strain relief., Headers are side-to-side stackable. |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 500 |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard, Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .1259in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
OD 2 PINHDR 2X08P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 16 | PCB Header & Receptacle | Part Number: 825440-8 | Internal Number: 825440-8 | TE Connectivity | TE Store |
Headers & Wire Housings 2X08P Dual Row |Amp Te Connectivity 825440-8 | Newark Electronics |
TE Connectivity 825440-8 Ampmodu II Pin Header Gold 2 x 8P Black, Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn OD 2 PINHDR 2X08P. | Distrelec |
CONN, HEADER, 16POS, 2ROW, 2.54MM, TH | Farnell |
2X08P MODU PIN HEADER VERTICAL | TTI Europe |
Pin header | Transfer Multisort Elektronik |
Connector Unshrouded Header HDR 16 POS | Future Electronics |
Conn Unshrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole | Avnet America |
PCB Breakaway Header, 8 Way, AMPMODU Headers Series | TE Connectivity 825440-8 | RS Americas |
HEADER, 2ROW, 16WAY | element14 |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Row Pitch | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825440-8?
Additional datasheets, footprints and schematics for 825440-8 are listed on our Part Details page. You can also find images and similar parts to 825440-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825440-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825440-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825440-8 fall under?
The 825440-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825440-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825440-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 825440-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825440-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 825440-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825440-8 often in real-time on the comparison pages.
What if I can't find stock of 825440-8?
You can fill out our help required form which you can use to request a quote for 825440-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.