Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
1,861
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
1,861
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,861
in stock
|
Buy Now | |
Chip One Stop
from US$0.44
|
1,861
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$1.22
|
-
|
Buy Now | |
Boersig
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 2 |
Connector Contact Load Condition | Fully Loaded |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Base Material | CuZn, Brass |
Contact Type | Pin |
Mating Post Length | .264in, 6.7mm |
Contact Mating Area Plating Material Thickness | 31.5µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | PBT GF, PBT GV |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | Without |
Panel Mount Feature | Without |
Comment | With strain relief. |
Packaging Quantity | 3000 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .1259in, 3.2mm |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings Mod 2 Pinhdr 1X02P. |Amp Te Connectivity 825437-2 | Newark Electronics |
TE Connectivity 825437-2 Ampmodu II Pin Header Right Angle Gold 1 x 2P Green | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X02P. | Distrelec |
Conn Unshrouded Header HDR 2 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, Mod 2 Pinhdr 1X02P. | TE Connectivity 825437-2 | RS Americas |
2P MODU HEADER RIGHT ANGLE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 825437-2?
Additional datasheets, footprints and schematics for 825437-2 are listed on our Part Details page. You can also find images and similar parts to 825437-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825437-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825437-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825437-2 fall under?
The 825437-2 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825437-2 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825437-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 825437-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825437-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 825437-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825437-2 often in real-time on the comparison pages.
What if I can't find stock of 825437-2?
You can fill out our help required form which you can use to request a quote for 825437-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.