Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,845
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
12,930
in stock
|
Buy Now | |
TE Store
from US$1.98
|
9,118
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
5,419
in stock
|
Buy Now | |
Distrelec
from US$1.53
|
3,519
in stock
|
Buy Now | |
Chip One Stop
from US$1.41
|
1,900
in stock
|
Buy Now | |
element14
from US$1.38
|
1,845
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
115
in stock
|
Buy Now | |
Kruse
-
|
100
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.76
|
-
|
Buy Now | |
Boersig
from US$1.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 8 |
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 2.5µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 6.7mm, .264in |
Contact Base Material | Brass, CuZn |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 31.5µin |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 Vrms |
Housing Material | PBT GF, PBT GV |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Green |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Mating Alignment | Without |
Comment | With strain relief. |
Packaging Method | Box |
Packaging Quantity | 500 |
実装方法 | Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.2mm, .1259in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
1X08P MOD2 MALE STRAIGHT | TTI Europe |
MOD 2 PINHDR 1X8 P. PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Vertical Board-to-Board 8 | PCB Header & Receptacle | Part Number: 825433-8 | Internal Number: 825433-8 | TE Connectivity | TE Store |
Headers&Wire Housings 8P SINGLE ROW | Rapid Electronics |
TE Connectivity - AMP PCB Conn MOD 2 PINHDR 1X8 P. | Distrelec |
HEADER, 1ROW, 8WAY | element14 |
Pin header | Transfer Multisort Elektronik |
Conn, Header, 8Pos, 1Row, 2.54Mm | Newark Electronics |
STIFTLEISTE 8P 1R GERADE | Kruse |
Conn Unshrouded Header HDR 8 POS 2.54mm Solder ST Thru-Hole | Avnet America |
MOD 2 PINHDR 1X8 P. | TE Connectivity 825433-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MOD II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Header |
Product Range | AMPMODU MOD II Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 3A |
Lead Spacing | 2.54mm |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 825433-8?
Additional datasheets, footprints and schematics for 825433-8 are listed on our Part Details page. You can also find images and similar parts to 825433-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825433-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825433-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825433-8 fall under?
The 825433-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 825433-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825433-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 825433-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825433-8 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and Chip One Stop have stock available or on a lead time for 825433-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825433-8 often in real-time on the comparison pages.
What if I can't find stock of 825433-8?
You can fill out our help required form which you can use to request a quote for 825433-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.