Status: | Unknown |
---|---|
Series: | WE-VS Series |
RoHS: | Unknown |
Voltage Rating VAC | 35V |
---|---|
Voltage Rating V DC | 45V |
Product Range | WE-VS Series |
Clamping Voltage Vc Max | 100V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Peak Energy (10/1000uS) | 800mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Varistor, Mlv, 100V, 200A, 1206 | Newark Electronics |
VARISTOR, MLV, 100V, 200A, 1206 | element14 |
Würth Elektronik SMD Varistor 200A 35 VAC / 45 VDC | Distrelec |
Where can I find additional details, specifications and documents for a 82541350?
Additional datasheets, footprints and schematics for 82541350 are listed on our Part Details page. You can also find images and similar parts to 82541350 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82541350 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82541350 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82541350 fall under?
The 82541350 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to 82541350 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82541350 you can contact the distributor directly for product support, shipping queries etc.
Is the 82541350 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82541350 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 82541350.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82541350 often in real-time on the comparison pages.
What if I can't find stock of 82541350?
You can fill out our help required form which you can use to request a quote for 82541350 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.