Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Holesaw,variable Pitch (3-7/8) |Greenlee 825-3-7/8 | Newark Electronics |
Holesaw Variable Pitch 3-7/8" | Greenlee 825-3-7/8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | N Type |
---|---|
Connector Body Style | Straight Bulkhead Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG58, RG58A, RG58C, RG141, RG303 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 825-3-7/8?
Additional datasheets, footprints and schematics for 825-3-7/8 are listed on our Part Details page. You can also find images and similar parts to 825-3-7/8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825-3-7/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825-3-7/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825-3-7/8 fall under?
The 825-3-7/8 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 825-3-7/8 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825-3-7/8 you can contact the distributor directly for product support, shipping queries etc.
Is the 825-3-7/8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825-3-7/8 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 825-3-7/8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825-3-7/8 often in real-time on the comparison pages.
What if I can't find stock of 825-3-7/8?
You can fill out our help required form which you can use to request a quote for 825-3-7/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.