Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | Contact |
Pitch Spacing | 2.54mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Header, 2.54Mm, 8 Position, T/H | Newark Electronics |
8 Position Vertical Through Hole Single Row Spring Loaded Header | Future Electronics |
Headers & Wire Housings SPRING LOADED HEADER 1R 8P VERT MNT TH | Mill-Max 825-22-008-10-001101 | RS Americas |
Headers & Wire Housings SPRING LOADED HEADER 1R 8P VERT MNT TH | Sager |
Where can I find additional details, specifications and documents for a 825-22-008-10-001101?
Additional datasheets, footprints and schematics for 825-22-008-10-001101 are listed on our Part Details page. You can also find images and similar parts to 825-22-008-10-001101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 825-22-008-10-001101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825-22-008-10-001101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 825-22-008-10-001101 fall under?
The 825-22-008-10-001101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 825-22-008-10-001101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 825-22-008-10-001101 you can contact the distributor directly for product support, shipping queries etc.
Is the 825-22-008-10-001101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 825-22-008-10-001101 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and Sager have stock available or on a lead time for 825-22-008-10-001101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 825-22-008-10-001101 often in real-time on the comparison pages.
What if I can't find stock of 825-22-008-10-001101?
You can fill out our help required form which you can use to request a quote for 825-22-008-10-001101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.