Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$16.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.57
|
227
in stock
|
Buy Now | |
Distrelec
from US$21.55
|
359
in stock
|
Buy Now | |
Sager
from US$16.65
|
67
in stock
|
Buy Now | |
element14
from US$21.79
|
57
in stock
|
Buy Now | |
Farnell
from US$23.24
|
57
in stock
|
Buy Now | |
RS Americas
from US$17.87
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$17.56
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$18.58
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$18.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Contact Configuration | SPDT |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Switch Operation | Momentary Spring Return |
Operating Force | 7N |
Illumination Colour | Blue |
Contact Voltage DC Max | - |
SVHC | No SVHC (15-Jan-2018) |
EAO Illuminated Pushbutton Momentary Function 3 A 250 VAC 1CO IP67 | Distrelec |
19mm,vandal res,SS,24V,blue,LED,plug-in | RS |
Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Mom. | Sager |
VANDAL SWITCH, SPDT, 5A, 250V | element14 |
Pushbutton Switch,19mm, Steel, Flat, MOM,24V Blue LED Ring, IP65,5A,250VAC, Solder | EAO 82-5151.1124 | RS Americas |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue | Newark Electronics |
EAO 82-5151.1124 Series 82 Illuminated Pushbutton Mom 19mm Blue 24V Solder Term | Rapid Electronics |
82-5151.1124 Leuchtdrucktaste Impuls 19mm Edelst. | Boersig |
Where can I find additional details, specifications and documents for a 82-5151.1124?
Additional datasheets, footprints and schematics for 82-5151.1124 are listed on our Part Details page. You can also find images and similar parts to 82-5151.1124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-5151.1124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-5151.1124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-5151.1124 fall under?
The 82-5151.1124 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-5151.1124 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-5151.1124 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-5151.1124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-5151.1124 have stock available?
Authorised distributors including Distrelec, RS, Sager, element14 and Farnell have stock available or on a lead time for 82-5151.1124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-5151.1124 often in real-time on the comparison pages.
What if I can't find stock of 82-5151.1124?
You can fill out our help required form which you can use to request a quote for 82-5151.1124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.