825-1-1/8 Power & Machine Tools by Greenlee

HOLESAW, 1.125" DIA, METAL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for RS
RS
from US$0.84
2,150
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.73
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.00
-
Buy Now

Specifications

Blade Diameter 1.125"
Blade Material Bi-Metal
Cutting Depth Max 41.3mm
Saw Type Hole
RoHS Compliant NA

Alternative Descriptions

Holesaw, 1.125" Dia, Metal | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 825-1-1/8?

Additional datasheets, footprints and schematics for 825-1-1/8 are listed on our Part Details page. You can also find images and similar parts to 825-1-1/8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 825-1-1/8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 825-1-1/8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 825-1-1/8 fall under?

The 825-1-1/8 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Saws - Power > Hole Saws.

Can I view similar or alternative parts?

You can view similar parts to 825-1-1/8 when available in the Hole Saws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 825-1-1/8 you can contact the distributor directly for product support, shipping queries etc.

Is the 825-1-1/8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 825-1-1/8 have stock available?

Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 825-1-1/8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 825-1-1/8 often in real-time on the comparison pages.

What if I can't find stock of 825-1-1/8?

You can fill out our help required form which you can use to request a quote for 825-1-1/8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay