Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 24Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Capacitance | 1pF |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Material | beryllium copper contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | DIP |
Tube Quantity | 20 |
Status: | Unknown |
---|---|
Series: | DIPLOMATE 800 Series |
RoHS: | Compliant |
No. of Contacts | 24Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | DIPLOMATE 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Dip Socket, 24Pos, 2.54Mm | Newark Electronics |
IC&Component Sockets DIP .3CL 24P | Rapid Electronics |
SOCKET IC, DIL, 24WAY | element14 |
Where can I find additional details, specifications and documents for a 824-AG31D-ESL-LF?
Additional datasheets, footprints and schematics for 824-AG31D-ESL-LF are listed on our Part Details page. You can also find images and similar parts to 824-AG31D-ESL-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 824-AG31D-ESL-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 824-AG31D-ESL-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 824-AG31D-ESL-LF fall under?
The 824-AG31D-ESL-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 824-AG31D-ESL-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 824-AG31D-ESL-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 824-AG31D-ESL-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 824-AG31D-ESL-LF have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 824-AG31D-ESL-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 824-AG31D-ESL-LF often in real-time on the comparison pages.
What if I can't find stock of 824-AG31D-ESL-LF?
You can fill out our help required form which you can use to request a quote for 824-AG31D-ESL-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.