Status: | Unknown |
---|---|
Series: | 82 series |
RoHS: | Unknown |
Prices starting from US$14.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.76
|
5
in stock
|
Buy Now | |
RS
from US$14.76
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.21
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$15.06
|
5
in stock
|
Buy Now | |
element14
from US$18.34
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$16.87
|
-
|
Buy Now | |
RS Americas
from US$20.72
|
-
|
Buy Now | |
Sager
from US$16.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 82 series |
---|---|
Contact Configuration | SPDT |
Switch Operation | On-Off |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Illumination Colour | Blue |
Contact Voltage DC Nom | - |
Switch Terminals | Quick Connect Solder |
SVHC | No SVHC (15-Jan-2018) |
16 mm, Illuminated pushbutton | RS |
Switch: vandal resistant | Transfer Multisort Elektronik |
EAO 82-4151.2124 EAO Series82 82-4151.2124 Illum Button Main 16mm Flat Blue 24V | Rapid Electronics |
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE | element14 |
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue | Newark Electronics |
Pushbutton Switch,16mm, Steel, Flat, MAINT,24VAC/DC Blue LED Ring,5A,250VAC, Solder | EAO 82-4151.2124 | RS Americas |
Pushbutton Switches Blu RingLED 24VAC/DC 16mm QC Flush | Sager |
82-4151.2124 Leuchtdrucktaste Rast 16mm Edelstahl | Boersig |
Where can I find additional details, specifications and documents for a 82-4151.2124?
Additional datasheets, footprints and schematics for 82-4151.2124 are listed on our Part Details page. You can also find images and similar parts to 82-4151.2124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-4151.2124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-4151.2124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-4151.2124 fall under?
The 82-4151.2124 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-4151.2124 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-4151.2124 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-4151.2124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-4151.2124 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, element14 and Farnell have stock available or on a lead time for 82-4151.2124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-4151.2124 often in real-time on the comparison pages.
What if I can't find stock of 82-4151.2124?
You can fill out our help required form which you can use to request a quote for 82-4151.2124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.