Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Compliant |
Product Range | 82 Series |
---|---|
Panel Cutout Diameter | 16mm |
Contact Configuration | SPDT |
Switch Operation | Momentary |
Pushbutton Actuator Style | Round Flush Flat |
Actuator / Cap Colour | Natural |
RoHS Compliant | Yes |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pushbutton Switch,16mm, Steel, Flat, MOM,24VAC/DC Grn LED Dot, IP65,5A,250VAC, Solder | EAO 82-4151.1234 | RS Americas |
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn | Newark Electronics |
Pushbutton Switches Grn Dot LED 24VAC/DC 16mm QC Flush | Sager |
Where can I find additional details, specifications and documents for a 82-4151.1234?
Additional datasheets, footprints and schematics for 82-4151.1234 are listed on our Part Details page. You can also find images and similar parts to 82-4151.1234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-4151.1234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-4151.1234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-4151.1234 fall under?
The 82-4151.1234 is listed under Switches & Relays > Switches > Anti Vandal Switches > Standard Anti Vandal Switches.
Can I view similar or alternative parts?
You can view similar parts to 82-4151.1234 when available in the Standard Anti Vandal Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-4151.1234 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-4151.1234 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 82-4151.1234 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics and Sager have stock available or on a lead time for 82-4151.1234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-4151.1234 often in real-time on the comparison pages.
What if I can't find stock of 82-4151.1234?
You can fill out our help required form which you can use to request a quote for 82-4151.1234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.