Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$13.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.76
|
74
in stock
|
Buy Now | |
element14
from US$18.71
|
74
in stock
|
Buy Now | |
Rapid Electronics
from US$15.66
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.03
|
6
in stock
|
Buy Now | |
RS Americas
from US$17.42
|
2
in stock
|
Buy Now | |
Distrelec
from US$13.26
|
2
in stock
|
Buy Now | |
RS
from US$14.76
|
-
|
Buy Now | |
Newark Electronics
from US$21.48
|
-
|
Buy Now | |
Sager
from US$16.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Contact Configuration | SPDT |
Actuator / Cap Colour | Natural |
Switch Terminals | Solder |
Contact Current Max | 5A |
Contact Voltage AC Max | 250V |
Switch Operation | Momentary Spring Return |
Operating Force | 7N |
Illumination Colour | Red |
Contact Voltage DC Max | - |
SVHC | No SVHC (15-Jan-2018) |
VANDAL SWITCH, SPDT, 5A, 250V | element14 |
EAO 82-4151.1114 Series 82 Illuminated Pushbutton Momentary 16mm Red 24V | Rapid Electronics |
Switch: vandal resistant | Transfer Multisort Elektronik |
Pushbutton Switch,16mm, Steel, Flat, MOM,24VAC/DC Red LED Ring, IP65,5A,250VAC, Sldr | EAO 82-4151.1114 | RS Americas |
EAO Illuminated Pushbutton Momentary Function 3 A 250 VAC 1CO IP67 | Distrelec |
16 mm, Illuminated pushbutton | RS |
Pb Switch, Illum, Spdt, 5A, 250Vac, Red | Newark Electronics |
Pushbutton Switches Red RingLED 24VAC/DC 16mm QC Flush | Sager |
82-4151.1114 Leuchtdrucktaste Impuls 16mm Edelst. | Boersig |
Where can I find additional details, specifications and documents for a 82-4151.1114?
Additional datasheets, footprints and schematics for 82-4151.1114 are listed on our Part Details page. You can also find images and similar parts to 82-4151.1114 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-4151.1114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-4151.1114 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-4151.1114 fall under?
The 82-4151.1114 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-4151.1114 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-4151.1114 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-4151.1114 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-4151.1114 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 82-4151.1114.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-4151.1114 often in real-time on the comparison pages.
What if I can't find stock of 82-4151.1114?
You can fill out our help required form which you can use to request a quote for 82-4151.1114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.