Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Coaxial Cable Type | RG58A |
---|---|
Wire Gauge | 20AWG |
Impedance | 52ohm |
Jacket Color | Black |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 4.902mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 8240 010BULK?
Additional datasheets, footprints and schematics for 8240 010BULK are listed on our Part Details page. You can also find images and similar parts to 8240 010BULK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8240 010BULK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8240 010BULK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8240 010BULK fall under?
The 8240 010BULK is listed under Cable, Wire & Cable Assemblies > Coaxial Cable.
Can I view similar or alternative parts?
You can view similar parts to 8240 010BULK when available in the Coaxial Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8240 010BULK you can contact the distributor directly for product support, shipping queries etc.
Is the 8240 010BULK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8240 010BULK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 8240 010BULK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8240 010BULK often in real-time on the comparison pages.
What if I can't find stock of 8240 010BULK?
You can fill out our help required form which you can use to request a quote for 8240 010BULK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.