Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
823776-000,
2-1196433-6 |
Prices starting from US$16.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.25
|
No stock
|
Buy Now | |
TTI Europe
from US$19.74
|
109
in stock
|
Buy Now | |
Rapid Electronics
from US$36.13
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$25.54
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$30.30
|
13
in stock
|
Buy Now | |
Heilind Electronics
from US$21.22
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.22
|
2
in stock
|
Buy Now | |
Avnet America
from US$16.78
|
-
|
Buy Now | |
Boersig
from US$25.38
|
-
|
Buy Now | |
Sager
from US$19.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
材質システム コード | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Material Code | 3 |
Adhesive Pre-Coat | No |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 3.3 – 6.6mm, .13 – .26in |
Inside Diameter Range (Body) | 6.1 – 13.2mm, .24 – .52in |
Inside Diameter Range (Leg 1) | 3.3 – 6.6mm, .13 – .26in |
Government Qualified | No |
Power Cable Accessory | No |
Comment | Contact Raychem for additional adhesive and/or cut off boot length information |
Adhesive Code | S1125 |
Molded Part Shape Code | 382A |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Size Code | 012 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Heat Shrink Cable Boots&End Caps HS-TRANSITION | Rapid Electronics |
Heat Shrink Cable Boots & End Caps 382A012-3-0 |Raychem Te Connectivity 823776-000 | Newark Electronics |
Cross Referenced to TE CNTY RAYCHEM - Part: RYC382A012-3-0 | Heilind Electronics |
Cable Accessories Transition Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps HS-TRANSITION | Sager |
TE | Avnet Abacus |
Where can I find additional details, specifications and documents for a 823776-000?
Additional datasheets, footprints and schematics for 823776-000 are listed on our Part Details page. You can also find images and similar parts to 823776-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 823776-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 823776-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 823776-000 fall under?
The 823776-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 823776-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 823776-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 823776-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 823776-000 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 823776-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 823776-000 often in real-time on the comparison pages.
What if I can't find stock of 823776-000?
You can fill out our help required form which you can use to request a quote for 823776-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.