Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1196425-1,
823294-000 |
Prices starting from US$34.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$47.42
|
No stock
|
Buy Now | |
Newark Electronics
from US$39.58
|
86
in stock
|
Buy Now | |
Rapid Electronics
from US$50.14
|
86
in stock
|
Buy Now | |
Chip One Stop
from US$41.30
|
86
in stock
|
Buy Now | |
Distrelec
from US$41.23
|
86
in stock
|
Buy Now | |
Avnet America
from US$34.21
|
-
|
Buy Now | |
Sager
from US$38.05
|
-
|
Buy Now |
Material | Polyolefin Flexible Modified |
---|---|
材質システム コード | 10 |
Material Code | 4 |
Adhesive Pre-Coat | No |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 2) | 3 – 6.6mm, .12 – .26in |
Inside Diameter Range (Leg 1) | .12 – .26in, 3 – 6.6mm |
Inside Diameter Range (Body) | 6.1 – 13.2mm, .24 – .52in |
Government Qualified | No |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Occasional exposure to fluids |
接着剤のタイプ | Adhesive Purchased Separately |
Molded Part Shape Code | 302A |
Adhesive Code | S1017, S1048 |
Molded Part Shape | T Shape |
Size Code | 012 |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
HEAT SHRINK BOOTS | Farnell |
Heat Shrink Cable Boots & End Caps 302A012-4-0 |Raychem Te Connectivity 823294-000 | Newark Electronics |
Heat Shrink Cable Boots&End Caps 302A012-4-0 | Rapid Electronics |
TE Connectivity 302A012-4-0 HEAT SHRINK BOOT DUAL WALL P | Distrelec |
Cable Accessories T-Transition Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 302A012-4-0 | Sager |
Where can I find additional details, specifications and documents for a 823294-000?
Additional datasheets, footprints and schematics for 823294-000 are listed on our Part Details page. You can also find images and similar parts to 823294-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 823294-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 823294-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 823294-000 fall under?
The 823294-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 823294-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 823294-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 823294-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 823294-000 have stock available?
Authorised distributors including Farnell, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 823294-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 823294-000 often in real-time on the comparison pages.
What if I can't find stock of 823294-000?
You can fill out our help required form which you can use to request a quote for 823294-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.