Status: | Unknown |
---|---|
Series: | QUIK-LOQ Series |
RoHS: | Compliant |
Prices starting from US$71.92
Distributor | Stock | ||
---|---|---|---|
Newark
from US$71.92
|
No stock
|
Buy Now |
Product Range | QUIK-LOQ Series |
---|---|
Circular Connector Shell Style | Right Angle Panel Mount Receptacle |
No. of Contacts | 19Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | Push-Pull |
RoHS Compliant | Yes |
Circular Conn, Rcpt, R/A, 19Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 822BR19-213R001?
Additional datasheets, footprints and schematics for 822BR19-213R001 are listed on our Part Details page. You can also find images and similar parts to 822BR19-213R001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 822BR19-213R001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 822BR19-213R001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 822BR19-213R001 fall under?
The 822BR19-213R001 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 822BR19-213R001 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 822BR19-213R001 you can contact the distributor directly for product support, shipping queries etc.
Is the 822BR19-213R001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 822BR19-213R001 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 822BR19-213R001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 822BR19-213R001 often in real-time on the comparison pages.
What if I can't find stock of 822BR19-213R001?
You can fill out our help required form which you can use to request a quote for 822BR19-213R001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.