Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 22Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 10.16mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Capacitance | 1pF |
Connector Mounting Orientation | PC Board |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Lead Spacing | 2.54mm |
Material | beryllium copper contacts |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Pin Format | DIP |
Tube Quantity | 22 |
Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Compliant |
No. of Contacts | 22Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 10.16mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
Capacitance | 1pF |
RoHS Compliant | Yes |
SOCKET IC, DIL, 22WAY, PK22 | element14 |
Socket Ic, Dil, 22Way, Pk22 | Newark Electronics |
Open Frame DIP Socket Dual Row 22-Position Gold Plating Polyester Through Hole Black Tube | Avnet America |
Where can I find additional details, specifications and documents for a 822-AG11DESL-LF?
Additional datasheets, footprints and schematics for 822-AG11DESL-LF are listed on our Part Details page. You can also find images and similar parts to 822-AG11DESL-LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 822-AG11DESL-LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 822-AG11DESL-LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 822-AG11DESL-LF fall under?
The 822-AG11DESL-LF is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 822-AG11DESL-LF when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 822-AG11DESL-LF you can contact the distributor directly for product support, shipping queries etc.
Is the 822-AG11DESL-LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 822-AG11DESL-LF have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 822-AG11DESL-LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 822-AG11DESL-LF often in real-time on the comparison pages.
What if I can't find stock of 822-AG11DESL-LF?
You can fill out our help required form which you can use to request a quote for 822-AG11DESL-LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.