Status: | Unknown |
---|---|
Series: | 800 Series |
RoHS: | Unknown |
No. of Contacts | 22Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | 800 Series |
Row Pitch | 10.16mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | No |
Connector, Dip Socket, 22Way, Pc Board | Newark Electronics |
Where can I find additional details, specifications and documents for a 822-AG11D?
Additional datasheets, footprints and schematics for 822-AG11D are listed on our Part Details page. You can also find images and similar parts to 822-AG11D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 822-AG11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 822-AG11D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 822-AG11D fall under?
The 822-AG11D is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 822-AG11D when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 822-AG11D you can contact the distributor directly for product support, shipping queries etc.
Is the 822-AG11D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 822-AG11D have stock available?
Authorised distributors including Chip One Stop and Newark Electronics have stock available or on a lead time for 822-AG11D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 822-AG11D often in real-time on the comparison pages.
What if I can't find stock of 822-AG11D?
You can fill out our help required form which you can use to request a quote for 822-AG11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.