Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 20V |
Contact Voltage DC Nom | 20V |
Contact Current Max | - |
Switch Terminals | Through Hole |
Product Range | 8020 Series |
SVHC | Lead (15-Jan-2019) |
Pushbutton Switch,straight,dpdt,on-(On),pc Tail Terminal,pcb Hole Count:6 |C&k Components 8225SHCBE | Newark Electronics |
PB SW DPDT 0.4VA 20V | TTI Europe |
Pushbutton Switches Pushbutton | Sager |
PB SWITCH, DPDT, 0.4VA, 20V, THT | Farnell |
Where can I find additional details, specifications and documents for a 8225SHCBE?
Additional datasheets, footprints and schematics for 8225SHCBE are listed on our Part Details page. You can also find images and similar parts to 8225SHCBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8225SHCBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8225SHCBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8225SHCBE fall under?
The 8225SHCBE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 8225SHCBE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8225SHCBE you can contact the distributor directly for product support, shipping queries etc.
Is the 8225SHCBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8225SHCBE have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for 8225SHCBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8225SHCBE often in real-time on the comparison pages.
What if I can't find stock of 8225SHCBE?
You can fill out our help required form which you can use to request a quote for 8225SHCBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.