Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$6.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.45
|
42
in stock
|
Buy Now | |
RS Americas
from US$6.98
|
870
in stock
|
Buy Now | |
Distrelec
from US$17.05
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$15.25
|
29
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.61
|
4
in stock
|
Buy Now | |
Rutronik
from US$16.17
|
-
|
Buy Now | |
Future Electronics
from US$15.24
|
-
|
Buy Now | |
TTI Europe
from US$12.48
|
-
|
Buy Now | |
Relay Specialties
from US$9.92
|
-
|
Buy Now | |
Sager
from US$14.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | 8020 Series |
---|---|
Panel Cutout Diameter | 6.4mm |
Contact Configuration | DPDT |
Switch Operation | On-(On) |
Pushbutton Actuator Style | Plunger |
Actuator / Cap Colour | White |
RoHS Compliant | Yes |
Switch/P/B, Sealed, DPDT, ON-MOM, Plunger,.250" Bushing, No Cap,1A,120VAC/28VDC, Sldr | C&K 8221SHZGE | RS Americas |
C&K Pushbutton Switch ON-(ON) DPDT SLDR MT | Distrelec |
DPDT panel mount pushbutton switch 1A | RS |
Pb Sw, Dpdt, 1A, 120Vac, Panel, White | Newark Electronics |
Switch: push-button | Transfer Multisort Elektronik |
PUSHBU DPDT ON-MOM Solderlug | Rutronik |
8020 Series DPDT On-Momentary Solder Lug Panel Mount Pushbutton Switch | Future Electronics |
PB SW DPDT 1A 120V | TTI Europe |
C&K SWITCH | Relay Specialties |
Pushbutton Switches ON-(ON) DPDT SLDR MT | Sager |
SWITCH 8221 SNAP-ACT. MOM. PB | Boersig |
Where can I find additional details, specifications and documents for a 8221SHZGE?
Additional datasheets, footprints and schematics for 8221SHZGE are listed on our Part Details page. You can also find images and similar parts to 8221SHZGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8221SHZGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8221SHZGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8221SHZGE fall under?
The 8221SHZGE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8221SHZGE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8221SHZGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8221SHZGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8221SHZGE have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 8221SHZGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8221SHZGE often in real-time on the comparison pages.
What if I can't find stock of 8221SHZGE?
You can fill out our help required form which you can use to request a quote for 8221SHZGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.