Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Unknown |
Prices starting from US$13.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.68
|
33
in stock
|
Buy Now | |
RS Americas
from US$14.21
|
169
in stock
|
Buy Now | |
Distrelec
from US$19.02
|
43
in stock
|
Buy Now | |
Newark Electronics
from US$18.99
|
33
in stock
|
Buy Now | |
element14
from US$13.89
|
33
in stock
|
Buy Now | |
TTI Europe
from US$13.51
|
-
|
Buy Now | |
Sager
from US$14.35
|
-
|
Buy Now |
Switch Operation | Momentary |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | 8020 Series |
SVHC | Lead |
RoHS Compliant | Yes |
Switch/P/B, Sealed, DPDT, ON-MOM, Plunger, No Cap,1A,120VAC/28VDC, PC ThruHole | C&K 8221SHCGE | RS Americas |
C&K Pushbutton Switch DPDT 1A PCB | Distrelec |
Switch Pushbutton Dpdt 1A 120V | Newark Electronics |
PB SW DPDT 1A 120V | TTI Europe |
Pushbutton Switches Switch Pb Dpdt 1A Pcb | Sager |
Where can I find additional details, specifications and documents for a 8221SHCGE?
Additional datasheets, footprints and schematics for 8221SHCGE are listed on our Part Details page. You can also find images and similar parts to 8221SHCGE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8221SHCGE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8221SHCGE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8221SHCGE fall under?
The 8221SHCGE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8221SHCGE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8221SHCGE you can contact the distributor directly for product support, shipping queries etc.
Is the 8221SHCGE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8221SHCGE have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 8221SHCGE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8221SHCGE often in real-time on the comparison pages.
What if I can't find stock of 8221SHCGE?
You can fill out our help required form which you can use to request a quote for 8221SHCGE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.