Status: | Unknown |
---|---|
Series: | 8020 Series |
RoHS: | Compliant |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
Contact Current Max | 1A |
Switch Terminals | PC Pin |
Product Range | 8020 Series |
SVHC | Lead |
RoHS Compliant | Yes |
Pb Switch, Dpdt, 1A, 120Vac, Tht | Newark Electronics |
PB SW DPDT 1A 120V | TTI Europe |
Pushbutton Switches Switch Pb Dpdt 1A W/ Vbracket Pcb | Sager |
Where can I find additional details, specifications and documents for a 8221SD9V3GE?
Additional datasheets, footprints and schematics for 8221SD9V3GE are listed on our Part Details page. You can also find images and similar parts to 8221SD9V3GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8221SD9V3GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8221SD9V3GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8221SD9V3GE fall under?
The 8221SD9V3GE is listed under Switches & Relays > Switches > Pushbutton Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 8221SD9V3GE when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8221SD9V3GE you can contact the distributor directly for product support, shipping queries etc.
Is the 8221SD9V3GE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 8221SD9V3GE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Sager have stock available or on a lead time for 8221SD9V3GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8221SD9V3GE often in real-time on the comparison pages.
What if I can't find stock of 8221SD9V3GE?
You can fill out our help required form which you can use to request a quote for 8221SD9V3GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.