Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
500
in stock
|
Buy Now | |
TE Store
from US$2.03
|
4,178
in stock
|
Buy Now | |
TTI Europe
from US$0.72
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.37
|
517
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.66
|
500
in stock
|
Buy Now | |
element14
from US$1.03
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$1.13
|
375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.13
|
125
in stock
|
Buy Now | |
Distrelec
from US$3.37
|
12
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Standard |
Number of Positions | 10 |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 3 – 5µm, 118.11 – 196.85µin |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Design | Press-Fit |
Connector Height | .27in, 6.9mm |
コネクタの高さ | 6.9mm |
PCB Thickness (Recommended) | .062in, 1.6mm |
Connector Length | 11.43mm, .45in |
Row-to-Row Spacing | 1.5mm |
Operating Voltage | 100VDC, 100VAC |
Insulation Resistance | 1000MΩ |
Mating Entry Location | Top |
Housing Color | Red |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester - GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Kinked Solder Tails |
Polarization | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention | Without |
Contact Retention Type Within Housing | Press-Fit |
Panel Mount Feature | Without |
Solder Process Feature | Board Standoff |
Circuit Application | Signal |
Packaging Quantity | 250 |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
製品タイプ | Connector |
Header Type | Shrouded |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .122in, 3.1mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C |
10P.MICRO-MATCH MOB Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in PCB Mount Retention: With Board-to-Board 10 1.27 mm .05" | Male-On-Board Connector & Micro-Match | Part Number: 8-215464-0 | Internal Number: 8-215464-0 | TE Connectivity | TE Store |
10P MALE TOP ENTRY MICROMATCH | TTI Europe |
Micro-MaTch Board-Board & Ribbon-Board Connectors | Future Electronics |
Micro-MaTch | Transfer Multisort Elektronik |
Board-To-Board Connector, Micro-Match Series, Through Hole, Plug, 10, 1.27 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 8-215464-0 | Newark Electronics |
TE 8-215464-0 Micro-match Male PCB Mount Long Post Polarized 1.27mm Tin 2x5P Red | Rapid Electronics |
CONNECTOR, PLUG, 10POS, 2ROW, 1.27MM | element14 |
10P.MICRO-MATCH MOB | Heilind Electronics |
TE Connectivity Straight pin header, 10Contacts, Male | Distrelec |
Conn FFC Connector M 10 POS 2.54mm Solder ST Thru-Hole Box | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | Micro-MaTch Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | Micro-MaTch Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 10mohm |
Contact Termination | Through Hole Vertical |
Lead Spacing | 1.27mm |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
Voltage Rating VAC | 230V |
Wire Size AWG Max | 28AWG |
Where can I find additional details, specifications and documents for a 8-215464-0?
Additional datasheets, footprints and schematics for 8-215464-0 are listed on our Part Details page. You can also find images and similar parts to 8-215464-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8-215464-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8-215464-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8-215464-0 fall under?
The 8-215464-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 8-215464-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8-215464-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 8-215464-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8-215464-0 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 8-215464-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8-215464-0 often in real-time on the comparison pages.
What if I can't find stock of 8-215464-0?
You can fill out our help required form which you can use to request a quote for 8-215464-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.