Status: | Unknown |
---|---|
Series: | 8200J Series |
RoHS: | Unknown |
Prices starting from US$60.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.83
|
4,400
in stock
|
Buy Now | |
element14
from US$87.45
|
23
in stock
|
Buy Now | |
Distrelec
from US$81.93
|
23
in stock
|
Buy Now | |
Farnell
from US$77.83
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$100.66
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$88.76
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$89.80
|
18
in stock
|
Buy Now | |
Avnet America
from US$60.86
|
-
|
Buy Now | |
RS Americas
from US$91.42
|
-
|
Buy Now | |
Sager
from US$77.76
|
-
|
Buy Now |
Supply Voltage | 24V |
---|---|
Current Type | DC |
Fan Frame Size | 80mm |
External Depth | 38mm |
Noise Rating | 66dBA |
Flow Rate - Imperial | 111.8cu.ft/min |
Flow Rate - Metric | 3.14m³/min |
Bearing Type | Ball |
Power Connection Type | 3 Lead Wires Sensor Output |
Current Rating | - |
Product Range | 8200J Series |
Power Rating | 25W |
IP Rating | IP20 |
SVHC | No SVHC (27-Jun-2018) |
External Height | 80mm |
External Width | 80mm |
Frame Dimensions | 80mm x 80mm x 38mm |
Input Voltage Max | 27.6VDC |
Input Voltage Min | 12VDC |
Lead Length | 310mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Power Consumption | 25W |
Type | S-Force |
S-Force DC axial fan, 80mm 190cu.m/h 24V | RS |
FAN, AXIAL, 80X80X38MM, 24VDC | element14 |
ebmpapst S-Force Axial Fan DC Ball 80x80x38mm 24V 12000min -1 190m³/h 3-Pin Stranded Wire | Distrelec |
Axial Fan, 80Mm, 24Vdc | Newark Electronics |
DC Fans Tubeaxial Fan 80x38mm 24VDC 112CFM | Rapid Electronics |
DC Fan Ball Bearing 24V 25W 112CFM 66dB Flange Mount | Avnet America |
DC Fan, 24V, 80x80x38mm, 112CFM, 25W, 66dBA, Wire Leads | ebm-papst 8214J/2H3 | RS Americas |
DC Fans Tubeaxial Fan, 80x38mm, 24VDC, 112CFM, Speed Signal, Open Collector, S-Force | Sager |
Where can I find additional details, specifications and documents for a 8214J/2H3?
Additional datasheets, footprints and schematics for 8214J/2H3 are listed on our Part Details page. You can also find images and similar parts to 8214J/2H3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8214J/2H3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8214J/2H3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8214J/2H3 fall under?
The 8214J/2H3 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 8214J/2H3 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8214J/2H3 you can contact the distributor directly for product support, shipping queries etc.
Is the 8214J/2H3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8214J/2H3 have stock available?
Authorised distributors including RS, element14, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 8214J/2H3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8214J/2H3 often in real-time on the comparison pages.
What if I can't find stock of 8214J/2H3?
You can fill out our help required form which you can use to request a quote for 8214J/2H3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.