Status: | Unknown |
---|---|
Series: | 8200 Series |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$111.88
|
1
in stock
|
Buy Now | |
Conrad
from US$3.38
|
45
in stock
|
Buy Now | |
RS Americas
from US$97.77
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$115.34
|
17
in stock
|
Buy Now | |
Future Electronics
from US$104.96
|
-
|
Buy Now | |
element14
from US$125.45
|
-
|
Buy Now | |
Carlton-Bates
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.21
|
-
|
Buy Now | |
Farnell
from US$131.57
|
-
|
Buy Now |
Kit Contents | 24" x 48" Dissipative Vinyl 3-Layer Table Mat 3048 Wrist Strap Grounding System 3050 Snap Fastener |
---|---|
Product Range | 8200 Series |
SVHC | No SVHC (15-Jan-2018) |
Static Dissipative Vinyl Mat Kit, 3-Layer, Blue, 0.140" x 24" x 48", 8200 Series | SCS 8214 | RS Americas |
Table Mat Kit, 24" X 48", Vinyl, Blue | Newark Electronics |
TABLE MAT | RS |
Dissipative 3 Layer Table Mat 2' x 4' Blue | Future Electronics |
TABLE MAT KIT, 24" X 48", VINYL, BLUE | element14 |
Status: | Unknown |
---|---|
Series: | 8214 Series |
RoHS: | Unknown |
Safety Category | NIOSH |
---|---|
Protection Class | N95 |
Respirator Type | Disposable |
Product Range | 8214 Series |
Pack Quantity | 10 |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 8214?
Additional datasheets, footprints and schematics for 8214 are listed on our Part Details page. You can also find images and similar parts to 8214 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 8214 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 8214 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 8214 fall under?
The 8214 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 8214 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 8214 you can contact the distributor directly for product support, shipping queries etc.
Is the 8214 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 8214 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 8214.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 8214 often in real-time on the comparison pages.
What if I can't find stock of 8214?
You can fill out our help required form which you can use to request a quote for 8214 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.