Status: | Unknown |
---|---|
Series: | 821 Series |
RoHS: | Unknown |
No. of Contacts | 64Contacts |
---|---|
Pitch Spacing | 2.54mm |
Product Range | 821 Series |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Board-Board Connector, Pin, 64 Position, 1Row | Newark Electronics |
Conn, Header, PCB, Thru Hole Spring-Load, 64, .100 in. Grid, .137 in. Height | Mill-Max 821-22-064-10-000101 | RS Americas |
Headers & Wire Housings 64P SINGLE ROW HDR PIN HEIGHT .137 | Sager |
Where can I find additional details, specifications and documents for a 821-22-064-10-000101?
Additional datasheets, footprints and schematics for 821-22-064-10-000101 are listed on our Part Details page. You can also find images and similar parts to 821-22-064-10-000101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821-22-064-10-000101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821-22-064-10-000101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821-22-064-10-000101 fall under?
The 821-22-064-10-000101 is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 821-22-064-10-000101 when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821-22-064-10-000101 you can contact the distributor directly for product support, shipping queries etc.
Is the 821-22-064-10-000101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821-22-064-10-000101 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 821-22-064-10-000101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821-22-064-10-000101 often in real-time on the comparison pages.
What if I can't find stock of 821-22-064-10-000101?
You can fill out our help required form which you can use to request a quote for 821-22-064-10-000101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.