Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio CODEC Type | PCM / Filter |
---|---|
No. of ADCs | - |
No. of DACs | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Sampling Rate | - |
Audio IC Case Style | QFP |
No. of Pins | 52Pins |
No. of Input Channels | 4Channels |
No. of Output Channels | 4Channels |
ADC / DAC Resolution | 8bit |
ADCs / DACs Signal to Noise Ratio | - |
IC Interface Type | Serial |
Supply Voltage Range | 4.75V to 5.25V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 821034DNG?
Additional datasheets, footprints and schematics for 821034DNG are listed on our Part Details page. You can also find images and similar parts to 821034DNG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 821034DNG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 821034DNG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 821034DNG fall under?
The 821034DNG is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to 821034DNG when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 821034DNG you can contact the distributor directly for product support, shipping queries etc.
Is the 821034DNG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 821034DNG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 821034DNG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 821034DNG often in real-time on the comparison pages.
What if I can't find stock of 821034DNG?
You can fill out our help required form which you can use to request a quote for 821034DNG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.