Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Jack Jack |
Adapter Body Style | Tee Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
Tee Adapter, 1 X N Plug-2 X N Jack | Newark Electronics |
TEE ADAPTER, 1 X N PLUG-2 X N JACK | element14 |
Where can I find additional details, specifications and documents for a 82-102 (UG-107B/U?
Additional datasheets, footprints and schematics for 82-102 (UG-107B/U are listed on our Part Details page. You can also find images and similar parts to 82-102 (UG-107B/U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-102 (UG-107B/U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-102 (UG-107B/U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-102 (UG-107B/U fall under?
The 82-102 (UG-107B/U is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 82-102 (UG-107B/U when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-102 (UG-107B/U you can contact the distributor directly for product support, shipping queries etc.
Is the 82-102 (UG-107B/U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-102 (UG-107B/U have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 82-102 (UG-107B/U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-102 (UG-107B/U often in real-time on the comparison pages.
What if I can't find stock of 82-102 (UG-107B/U?
You can fill out our help required form which you can use to request a quote for 82-102 (UG-107B/U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.