Status: | Unknown |
---|---|
Series: | 82 Series |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.04
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
32
in stock
|
Buy Now | |
element14
from US$6.05
|
32
in stock
|
Buy Now | |
RS Americas
from US$7.42
|
25
in stock
|
Buy Now | |
Future Electronics
from US$6.12
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
Sager
from US$4.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 82 Series |
---|---|
Contact Current Max | 100mA |
Contact Voltage DC Nom | 5V |
Keypad Array | 1 x 1 |
Keypad Output | - |
No. of Keys | 1 |
Housing Material | Plastic |
Panel Cutout Width | 17.35mm |
Switch, Keypad, 1X1, 100Ma, 5V, Plastic | Newark Electronics |
SWITCH, KEYPAD, 1X1, 100mA, 5V, PLASTIC | element14 |
KEPYAD, SPST 1 BUTTON INSERTS, GRAY | Grayhill 82-101-71 | RS Americas |
82 Series Lightable SPST Grey 1 Button Modular Grey Keypad | Future Electronics |
Keyboard 1 Key Cable 100mA 5VAC 5VDC 2.16N | Avnet America |
Pushbutton Switches Keypad SPST 1 Btn unlighted Gray | Sager |
Where can I find additional details, specifications and documents for a 82-101-71?
Additional datasheets, footprints and schematics for 82-101-71 are listed on our Part Details page. You can also find images and similar parts to 82-101-71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 82-101-71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 82-101-71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 82-101-71 fall under?
The 82-101-71 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 82-101-71 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 82-101-71 you can contact the distributor directly for product support, shipping queries etc.
Is the 82-101-71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 82-101-71 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 82-101-71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 82-101-71 often in real-time on the comparison pages.
What if I can't find stock of 82-101-71?
You can fill out our help required form which you can use to request a quote for 82-101-71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.